Mini-Circuits Thin Film SMT Band Pass Filter, 3.1 - 3.5 GHz, 50Ω ABF-3R3G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ABF-3R3G+ is a thin-film surface mount bandpass filter designed for 50Ω systems in the 3100 to 3500 MHz range, featuring a typical passband insertion loss of 1.6 dB and a typical stopband rejection of 54 dB. It has a typical return loss of 15 dB and operates from -55°C to +125°C with a maximum input power of 12 W within the passband. The device is mounted in a 12 x 12 x 2.54 mm package and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

ABF-3R3G+ is a thin-film surface mount bandpass filter designed for 50Ω systems in the 3100 to 3500 MHz range, featuring a typical passband insertion loss of 1.6 dB and a typical stopband rejection of 54 dB. It has a typical return loss of 15 dB and operates from -55°C to +125°C with a maximum input power of 12 W within the passband. The device is mounted in a 12 x 12 x 2.54 mm package and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 3.1 - 3.5 GHz, 50Ω - ABF-3R3G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 3.1 - 3.5 GHz, 50Ω
ABF-3R3G+
Thin Film SMT Band Pass Filter, 3.1 - 3.5 GHz, 50Ω ABF-3R3G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-3R3G+-ND - DigiKey
Thief River Falls, MN, United States
BAND PASS FILTER / SMT / ROHS

BAND PASS FILTER / SMT / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-3R3G+ 3157-ABF-3R3G+-ND
Product Name Thin Film SMT Band Pass Filter, 3.1 - 3.5 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 3300 dB 2.5 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 1000 - 1200 MHz, 50Ω - SXBP-1100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1100 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 160 - 185 MHz, 50Ω - RBP-173+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details