Mini-Circuits Filters -RF Filters EQY-2-63+

Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - EQY-2-63+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
EQY-2-63+
Filters -RF Filters EQY-2-63+
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - 3157-EQY-2-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-2-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-2-63+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-2-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-2-63+
RF Filters EQY-2-63+
RF FILTER 2.1 DB 8TFDFN

RF FILTER 2.1 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-2-63+ 3157-EQY-2-63+DKR-ND EQY-2-63+
Product Name Filters -RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
Passive GaAs MMIC 31.36 GHz Highpass Filter - MFHP-00041CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 100000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details