Mini-Circuits LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω BFCG-1902+

Description
The BFCG-1902+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17-20.4GHz is as low as 1.5dB, with typical stopband rejections at 38dB up to 39GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.
Request a Quote
Description
The BFCG-1902+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17-20.4GHz is as low as 1.5dB, with typical stopband rejections at 38dB up to 39GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCG-1902+ is a ceramic bandpass filter designed for mmWave applications, operating in the 17.0 to 20.4 GHz band with 50 Ω impedance. It features a low insertion loss of 1.5 dB typ. at mid-band, stopband rejection of 38 dB up to 39 GHz, and handles up to 1 W RF input power. Housed in a compact GE0805C-13 case measuring 2.01 mm x 1.24 mm x 0.56 mm, it is hermetically sealed, RoHS compliant, and operable from -55°C to +125°C. The filter uses LTCC construction for high repeatability and high-density PCB layout compatibility.

Datasheet Summary
Powered by GS/AI

The BFCG-1902+ is a ceramic bandpass filter designed for mmWave applications, operating in the 17.0 to 20.4 GHz band with 50 Ω impedance. It features a low insertion loss of 1.5 dB typ. at mid-band, stopband rejection of 38 dB up to 39 GHz, and handles up to 1 W RF input power. Housed in a compact GE0805C-13 case measuring 2.01 mm x 1.24 mm x 0.56 mm, it is hermetically sealed, RoHS compliant, and operable from -55°C to +125°C. The filter uses LTCC construction for high repeatability and high-density PCB layout compatibility.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω - BFCG-1902+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω
BFCG-1902+
LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω BFCG-1902+
The BFCG-1902+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17-20.4GHz is as low as 1.5dB, with typical stopband rejections at 38dB up to 39GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.

The BFCG-1902+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17-20.4GHz is as low as 1.5dB, with typical stopband rejections at 38dB up to 39GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.

Supplier's Site Datasheet
RF Filters - 3157-BFCG-1902+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.6MHZ 0805

RF FILTER BAND PASS 18.6MHZ 0805

Buy Now Datasheet
RF Filters - 3157-BFCG-1902+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.6MHZ 0805

RF FILTER BAND PASS 18.6MHZ 0805

Buy Now Datasheet
RF Filters - 3157-BFCG-1902+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.6MHZ 0805

RF FILTER BAND PASS 18.6MHZ 0805

Buy Now Datasheet
RF Filters - BFCG-1902+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BFCG-1902+
RF Filters BFCG-1902+
BANDPASS FLTR / SURF MT / ROHS

BANDPASS FLTR / SURF MT / ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCG-1902+ 3157-BFCG-1902+CT-ND BFCG-1902+
Product Name LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.6 dB 2.5 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω - SXBP-640+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω - BFCN-5750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5750 dB
View Details
4 suppliers
RF Filters - 3157-LFCG-2250+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2500 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω - CBP4-836C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers