Mini-Circuits Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω BBP-100+

Description
BBP-100+ is a 50Ω bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
BBP-100+ is a 50Ω bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BBP-100+ is a 50Ω coaxial bandpass filter with a passband of 87 to 117 MHz, designed for applications requiring harmonic rejection and signal conditioning in test equipment, transmitters, and receivers. It features a connectorized package with BNC-male and BNC-female connectors, and a case style FF55 measuring 14.47 mm by 65.79 mm. The filter exhibits a typical insertion loss of 2.2 dB within the passband, a VSWR of 1.3:1, and provides at least 40 dB rejection in the lower stop band up to 55 MHz and 40 dB in the upper stop band from 175 MHz onward. It operates reliably from -40°C to 85°C, with a maximum RF power input of 0.25 W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

BBP-100+ is a 50Ω coaxial bandpass filter with a passband of 87 to 117 MHz, designed for applications requiring harmonic rejection and signal conditioning in test equipment, transmitters, and receivers. It features a connectorized package with BNC-male and BNC-female connectors, and a case style FF55 measuring 14.47 mm by 65.79 mm. The filter exhibits a typical insertion loss of 2.2 dB within the passband, a VSWR of 1.3:1, and provides at least 40 dB rejection in the lower stop band up to 55 MHz and 40 dB in the upper stop band from 175 MHz onward. It operates reliably from -40°C to 85°C, with a maximum RF power input of 0.25 W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω - BBP-100+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
BBP-100+
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω BBP-100+
BBP-100+ is a 50Ω bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

BBP-100+ is a 50Ω bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BBP-100+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 87 - 117 MHZ, 50

LUMPED LC BPF, 87 - 117 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BBP-100+ 3157-BBP-100+-ND
Product Name Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2.2 dB 3 dB
Package Type Connectorized BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 390 - 410 MHz, 50Ω - BPF-A400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lumped LC Band Pass Filter, 108 - 118 MHz, 50Ω - BPF-A113+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Filters - 3157-BLP-23+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 23000 kHz
View Details
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers