Mini-Circuits Lumped LC Band Pass Filter, 1350 - 1650 MHz, 50Ω SXBP-1500+

Description
SXBP-1500+ is a wideband bandpass filter in a miniature shielded package covering 1350 to 1650 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote
Description
SXBP-1500+ is a wideband bandpass filter in a miniature shielded package covering 1350 to 1650 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SXBP-1500+ is a surface mount bandpass filter designed for applications requiring asymmetric rejection, such as super-heterodyne receivers, with a passband of 1350 to 1650 MHz and a characteristic impedance of 50Ω. It features a miniature shielded HF1139 package measuring 0.44 inch by 0.74 inch by 0.27 inch. The filter exhibits a passband insertion loss of up to 2.0 dB, a maximum VSWR of 2.3:1 within the passband, and better than 20 dB rejection in the stopbands. It supports up to 4 W RF power input and operates reliably across a temperature range of -40°C to 85°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

SXBP-1500+ is a surface mount bandpass filter designed for applications requiring asymmetric rejection, such as super-heterodyne receivers, with a passband of 1350 to 1650 MHz and a characteristic impedance of 50Ω. It features a miniature shielded HF1139 package measuring 0.44 inch by 0.74 inch by 0.27 inch. The filter exhibits a passband insertion loss of up to 2.0 dB, a maximum VSWR of 2.3:1 within the passband, and better than 20 dB rejection in the stopbands. It supports up to 4 W RF power input and operates reliably across a temperature range of -40°C to 85°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 1350 - 1650 MHz, 50Ω - SXBP-1500+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 1350 - 1650 MHz, 50Ω
SXBP-1500+
Lumped LC Band Pass Filter, 1350 - 1650 MHz, 50Ω SXBP-1500+
SXBP-1500+ is a wideband bandpass filter in a miniature shielded package covering 1350 to 1650 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature

SXBP-1500+ is a wideband bandpass filter in a miniature shielded package covering 1350 to 1650 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-1500+
Product Name Lumped LC Band Pass Filter, 1350 - 1650 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4495 MHz
View Details
RF Filters - 3157-BLP-200+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 190000 kHz
View Details
RF Filters - 3157-BHP-175+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 680 MHz
View Details
Ceramic Resonator Band Pass Filter, 1590 - 1610 MHz, 50Ω - CBP4-1600A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details