Mini-Circuits 6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω BAT-6+

Description
BAT-6+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.3 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
Request a Quote
Description
BAT-6+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.3 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAT-6+ is a 50Ω, 6 dB fixed attenuator designed for DC to 60 GHz applications, with a 1.3 W power handling capability and a 1.5×1.5 mm 6-lead QFN-style package featuring an exposed paddle. It provides typ. 26 dB return loss across the band and operates reliably from -45°C to +105°C. The device is rated Class 2 for HBM ESD protection per ANSI/ESD STM 5.1-2001 and Class C3 for CDM per ANSI/ESDA/JEDEC JS-002-2022, and is moisture sensitivity level MSL1 per IPC/JEDEC J-STD-020E.

Datasheet Summary
Powered by GS/AI

BAT-6+ is a 50Ω, 6 dB fixed attenuator designed for DC to 60 GHz applications, with a 1.3 W power handling capability and a 1.5×1.5 mm 6-lead QFN-style package featuring an exposed paddle. It provides typ. 26 dB return loss across the band and operates reliably from -45°C to +105°C. The device is rated Class 2 for HBM ESD protection per ANSI/ESD STM 5.1-2001 and Class C3 for CDM per ANSI/ESDA/JEDEC JS-002-2022, and is moisture sensitivity level MSL1 per IPC/JEDEC J-STD-020E.

Suppliers

Company
Product
Description
Supplier Links
6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-6+ - Mini-Circuits
Brooklyn, NY, United States
6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω
BAT-6+
6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω BAT-6+
BAT-6+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.3 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.

BAT-6+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.3 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.

Supplier's Site Datasheet
Attenuators - 3157-BAT-6+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BAT-6+CT-ND
Attenuators 3157-BAT-6+CT-ND
6 DB MMIC FIXED ATT, DC 60 GHZ

6 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet
Attenuators - 3157-BAT-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
6 DB MMIC FIXED ATT, DC 60 GHZ

6 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet
Attenuators - 3157-BAT-6+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BAT-6+TR-ND
Attenuators 3157-BAT-6+TR-ND
6 DB MMIC FIXED ATT, DC 60 GHZ

6 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BAT-6+ 3157-BAT-6+CT-ND
Product Name 6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-8A+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
8 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-8+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.7 to 9 dB
View Details
2 suppliers
Attenuators - 3157-VAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
15 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-15+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 13.8 to 15.9 dB
View Details
2 suppliers