Mini-Circuits Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m) APC-4FT-SMNM+

Description
Mini-Circuits’ APC-4FT-SMNM+ is a wideband, armored test cable supporting a wide range of applications from DC to 18 GHz. APC-series test cables feature extra-rugged, crush resistant construction, ideal for demanding production floor environments where heavy machinery is used. This model is 4 ft. in length with SMA-Male to N-Male connectors and provides low insertion loss, excellent return loss, and superior stability of insertion loss, VSWR, and phase versus flexure. Like all Mini-Circuits test cables, the APC-4FT-SMNM+ has been performance qualified to 20,000 bend cycles and comes with our 6 month guarantee.*
Request a Quote
Description
Mini-Circuits’ APC-4FT-SMNM+ is a wideband, armored test cable supporting a wide range of applications from DC to 18 GHz. APC-series test cables feature extra-rugged, crush resistant construction, ideal for demanding production floor environments where heavy machinery is used. This model is 4 ft. in length with SMA-Male to N-Male connectors and provides low insertion loss, excellent return loss, and superior stability of insertion loss, VSWR, and phase versus flexure. Like all Mini-Circuits test cables, the APC-4FT-SMNM+ has been performance qualified to 20,000 bend cycles and comes with our 6 month guarantee.*
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' APC-4FT-SMNM+ is a 4-foot (1.22 m) armored test cable with SMA-male to N-male connectors, designed for RF measurements from DC to 18 GHz. It features a stainless steel armor and triple-shielded construction for durability and >100 dB shielding effectiveness. The cable operates over a temperature range of -55°C to +105°C, has a maximum power handling of 88 W at 18 GHz, and is qualified for 20,000 bend cycles. Its insertion loss ranges from 0.8 dB at 2.5 GHz to 3.15 dB at 18 GHz, with return loss as high as 30 dB at lower frequencies. The cable is 17.78 mm in diameter and weighs 377 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' APC-4FT-SMNM+ is a 4-foot (1.22 m) armored test cable with SMA-male to N-male connectors, designed for RF measurements from DC to 18 GHz. It features a stainless steel armor and triple-shielded construction for durability and >100 dB shielding effectiveness. The cable operates over a temperature range of -55°C to +105°C, has a maximum power handling of 88 W at 18 GHz, and is qualified for 20,000 bend cycles. Its insertion loss ranges from 0.8 dB at 2.5 GHz to 3.15 dB at 18 GHz, with return loss as high as 30 dB at lower frequencies. The cable is 17.78 mm in diameter and weighs 377 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - APC-4FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
APC-4FT-SMNM+
Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m) APC-4FT-SMNM+
Mini-Circuits’ APC-4FT-SMNM+ is a wideband, armored test cable supporting a wide range of applications from DC to 18 GHz. APC-series test cables feature extra-rugged, crush resistant construction, ideal for demanding production floor environments where heavy machinery is used. This model is 4 ft. in length with SMA-Male to N-Male connectors and provides low insertion loss, excellent return loss, and superior stability of insertion loss, VSWR, and phase versus flexure. Like all Mini-Circuits test cables, the APC-4FT-SMNM+ has been performance qualified to 20,000 bend cycles and comes with our 6 month guarantee.*

Mini-Circuits’ APC-4FT-SMNM+ is a wideband, armored test cable supporting a wide range of applications from DC to 18 GHz. APC-series test cables feature extra-rugged, crush resistant construction, ideal for demanding production floor environments where heavy machinery is used. This model is 4 ft. in length with SMA-Male to N-Male connectors and provides low insertion loss, excellent return loss, and superior stability of insertion loss, VSWR, and phase versus flexure. Like all Mini-Circuits test cables, the APC-4FT-SMNM+ has been performance qualified to 20,000 bend cycles and comes with our 6 month guarantee.*

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number APC-4FT-SMNM+
Product Name Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 4.9 ft. (1.5m) - CBN-1.5M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers