Mini-Circuits Core & Wire Magic Tee, 50 - 500 MHz, 50Ω AMT-52+

Description
Mini-Circuits’ AMT-52+ is a wideband 50Ω 2 Way 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It handles up to 0.5W of input power and comes in a small case with excellent thermal performance (-40°C to 85°C operating).
Request a Quote Datasheet
Description
Mini-Circuits’ AMT-52+ is a wideband 50Ω 2 Way 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It handles up to 0.5W of input power and comes in a small case with excellent thermal performance (-40°C to 85°C operating).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire Magic Tee, 50 - 500 MHz, 50Ω - AMT-52+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire Magic Tee, 50 - 500 MHz, 50Ω
AMT-52+
Core & Wire Magic Tee, 50 - 500 MHz, 50Ω AMT-52+
Mini-Circuits’ AMT-52+ is a wideband 50Ω 2 Way 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It handles up to 0.5W of input power and comes in a small case with excellent thermal performance (-40°C to 85°C operating).

Mini-Circuits’ AMT-52+ is a wideband 50Ω 2 Way 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It handles up to 0.5W of input power and comes in a small case with excellent thermal performance (-40°C to 85°C operating).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number AMT-52+
Product Name Core & Wire Magic Tee, 50 - 500 MHz, 50Ω
Frequency 50.00 to 500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SYPJ-2-33+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 2.10 dB
Isolation 19.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-02263-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 2.20 dB
View Details
690MHZ 2.7GHZ Rf Power Divider Splitter - 851-SEPS-4-272+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZMSC-4-1BR+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module
Insertion Loss 0.70 dB
View Details