RF PWR DVDR 1.35-2.25GHZ SOT23-6 Product overview: SP-2P1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25GHZ, SOT23. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.25GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SP-2P1+ can be used for catalog matching and distributor lookup.
RF Power Divider 1.35GHz ~ 2.25GHz Isolation (Min) 9dB, 1.3 VSWR (Typ), 4° Imbalance (Max) SOT-23-6
RF PWR DVDR 1.35-2.25GHZ SOT23-6
RF PWR DVDR 1.35-2.25GHZ SOT23-6
Manufacturer: Mini-Circuits
Win Source Part Number: 336823-SP-2P1+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RF Power Divider 1.35 GHz ~ 2.25 GHz Isolation (Min) 9dB, 1.3 VSWR (Typ), 4° Imbalance (Max) SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-SP-2P1+ | 3157-SP-2P1+TR-ND | SP-2P1+ | SP-2P1+ |
| Product Name | 2.25GHZ SOT23 Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters - SP-2P1+ | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |