Mini-Circuits
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
CDP-2-122-75+
Description
High performance at a very low cost
Very small form size (0.250” x 0.310” x 0.133” high)
Request a Quote
Email Supplier
Datasheet
Description
High performance at a very low cost
Very small form size (0.250” x 0.310” x 0.133” high)
Request a Quote
Email Supplier
Datasheet
Suppliers
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
CDP-2-122-75+
High performance at a very low cost
Very small form size (0.250” x 0.310” x 0.133” high)
- High performance at a very low cost
- Very small form size (0.250” x 0.310” x 0.133” high)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
CDP-2-122-75+ |
|
Product Name
|
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω |
|
0º Power Divider Division:
|
2-Way
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency
|
5.00 to 1200.00 MHz
|
|
Insertion Loss
|
0.40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type / Form Factor
Tray
Connectors
Type N; N-Type
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
2 suppliers
0º Power Divider Division:
2-Way
Package Type / Form Factor
Module
Insertion Loss
0.80 dB
View Details
Package Type / Form Factor
8-DIP Module
Insertion Loss
0.60 dB
Isolation
20.00 dB
View Details