Mini-Circuits 1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω T9-1-KK81+

Description
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
Request a Quote
Description
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T9-1-KK81+ is a surface mount RF transformer designed for impedance matching in VHF receivers and transmitters, operating from 0.15 to 200 MHz with a 50Ω impedance and a 1:9 turns ratio. It is packaged in the KK81 case, measuring 7.62 × 6.86 × 5.84 mm, with a maximum RF power of 0.25 W and DC current of 30 mA. Operating temperature ranges from -20°C to 85°C, and storage temperature from -55°C to 100°C. The transformer exhibits a maximum insertion loss of 1.65 dB at 200 MHz and maintains an input return loss above 7.6 dB across the band. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The T9-1-KK81+ is a surface mount RF transformer designed for impedance matching in VHF receivers and transmitters, operating from 0.15 to 200 MHz with a 50Ω impedance and a 1:9 turns ratio. It is packaged in the KK81 case, measuring 7.62 × 6.86 × 5.84 mm, with a maximum RF power of 0.25 W and DC current of 30 mA. Operating temperature ranges from -20°C to 85°C, and storage temperature from -55°C to 100°C. The transformer exhibits a maximum insertion loss of 1.65 dB at 200 MHz and maintains an input return loss above 7.6 dB across the band. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
T9-1-KK81+
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω T9-1-KK81+
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω

1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T9-1-KK81+
Product Name 1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.5 - 1000 MHz, 75Ω - ADTL1-4-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers