Mini-Circuits 1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω TC1.33-1T-75X+

Description
This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanc ed RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual MMIC amplifiers. When used in this configuration, the high phase and amplitude accuracy provides excellent IP2 and IP3 performance, making it ideal for use in 75Ω CATV return applications or any single-ended 75Ω to balanced 50Ω application.
Request a Quote Datasheet
Description
This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanc ed RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual MMIC amplifiers. When used in this configuration, the high phase and amplitude accuracy provides excellent IP2 and IP3 performance, making it ideal for use in 75Ω CATV return applications or any single-ended 75Ω to balanced 50Ω application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75X+ - Mini-Circuits
Brooklyn, NY, United States
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω
TC1.33-1T-75X+
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω TC1.33-1T-75X+
This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanc ed RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual MMIC amplifiers. When used in this configuration, the high phase and amplitude accuracy provides excellent IP2 and IP3 performance, making it ideal for use in 75Ω CATV return applications or any single-ended 75Ω to balanced 50Ω application.

This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanced RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual MMIC amplifiers. When used in this configuration, the high phase and amplitude accuracy provides excellent IP2 and IP3 performance, making it ideal for use in 75Ω CATV return applications or any single-ended 75Ω to balanced 50Ω application.

Supplier's Site Datasheet
Balun - 3157-TC1.33-1T-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 500MHz 1:1.33 5-SMD Module

RF Balun 3MHz ~ 500MHz 1:1.33 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.33-1T-75X+ 3157-TC1.33-1T-75X+TR-ND
Product Name 1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω - TC2-72T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS278-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details