Surface mount RF transformer for impedance matching in receivers and transmitters, operating from 0.2 to 350 MHz with a 4:1 turns ratio and 50Ω characteristic impedance. The part is housed in the KK81 case style, measuring 7.62 × 6.86 × 5.84 mm, and is RoHS compliant. Maximum operating temperature is -20°C to 85°C, with a 0.25W RF power rating and 30mA DC current limit. Insertion loss is 0.72 dB at 2 MHz and 1.34 dB at 350 MHz, with input return loss exceeding 12 dB across the band. The transformer uses a dot-marked primary on pin 4 and secondary center tap on pin 2, with pins 1, 3, 5, and 6 configured as specified. Storage temperature ranges from -55°C to 100°C.
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T4-1-KK81+ | 3157-T4-1-KK81+DKR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |