RF PWR DVDR 5MHZ-1.45GHZ 8SMD Product overview: SYPS-3-142W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.45GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-142W+ can be used for catalog matching and distributor lookup.
RF Power Divider 5MHz ~ 1.45GHz Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max) 8-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 935800-SYPS-3-142W+
Features: RF Power Divider 5 MHz ~ 1.45 GHz Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max) 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF Power Divider 5 MHz ~ 1.45 GHz Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max) 8-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-SYPS-3-142W+ | 3157-SYPS-3-142W+TR-ND | SYPS-3-142W+ | SYPS-3-142W+ |
| Product Name | 5MHZ 1.45GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters - SYPS-3-142W+ | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 8-SMD, No Lead | 8-SMD, No Lead |