Mini-Circuits Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω ADQ-180+

Description
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω
Request a Quote Datasheet
Description
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω - ADQ-180+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω
ADQ-180+
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω ADQ-180+
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω

Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω

Supplier's Site Datasheet
120MHZ 180MHZ Rf Power Divider Splitter - 851-ADQ-180+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHZ 180MHZ Rf Power Divider Splitter
851-ADQ-180+
120MHZ 180MHZ Rf Power Divider Splitter 851-ADQ-180+
RF PWR DVDR 120MHZ-180MHZ 8SMD Product overview: ADQ-180+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ, 180MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 120MHZ, 180MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-180+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 120MHZ-180MHZ 8SMD Product overview: ADQ-180+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ, 180MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 120MHZ, 180MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-180+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADQ-180+ - ADQ-180+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADQ-180+
ADQ-180+
RF Power Dividers/Splitters - ADQ-180+ ADQ-180+
Manufacturer: Mini-Circuits Win Source Part Number: 43318-ADQ-180+ Family Name: ADQ Introduction Date: August 17, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 43318-ADQ-180+
Family Name: ADQ
Introduction Date: August 17, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-ADQ-180+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADQ-180+TR-ND
RF Power Dividers/Splitters 3157-ADQ-180+TR-ND
RF Power Divider 120MHz ~ 180MHz Isolation (Min) 20dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 120MHz ~ 180MHz Isolation (Min) 20dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - ADQ-180+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADQ-180+
RF Power Dividers/Splitters ADQ-180+
RF Power Divider 120 MHz ~ 180 MHz Isolation (Min) 20dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 120 MHz ~ 180 MHz Isolation (Min) 20dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADQ-180+ 851-ADQ-180+ ADQ-180+ 3157-ADQ-180+TR-ND ADQ-180+
Product Name Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω 120MHZ 180MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - ADQ-180+ RF Power Dividers/Splitters RF Power Dividers/Splitters
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 120.00 to 180.00 MHz 120.00 to 180.00 MHz 120.00 to 180.00 MHz
Insertion Loss 0.20 dB 0.20 dB 0.20 dB 0.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

640MHZ 1.1GHZ SOT23 Rf Power Divider Splitter - 851-SP-2C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 640.00 to 1100.00 MHz
Insertion Loss 0.40 dB
View Details
3 suppliers
2 Ways MMIC Power Splitter, 12000 - 43500 MHz, 50Ω - EP2-5G1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency 12000.00 to 43500.00 MHz
View Details
4 suppliers
3 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω - SYPS-3-152-75+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1500.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZN4PD1-842-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
Isolation 18.00 dB
View Details