Level 13, Triple Balanced Mixer, RF/LO Freq 5 - 3500 MHz
RF Mixer IC MMDS, PCS, ISM 5MHz ~ 3.5GHz
RF Mixer IC MMDS, PCS, ISM 5MHz ~ 3.5GHz
RF Mixer IC MMDS, PCS, ISM 5MHz ~ 3.5GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 41145-ADE-35MH+
Family Name: ADE-35MH
Alternative Parts (Cross-Reference): ADE-35MH; HPMX-5001-STR; HPMX-5001-TY1; MA4EX370M-1225T;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RF Mixer IC MMDS, PCS, ISM 5MHz ~ 3.5GHz
IC MIXER 5MHZ-3.5GHZ 6SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-35MH+ | 3157-ADE-35MH+DKR-ND | 41145-ADE-35MH+ | ADE-35MH+ | ADE-35MH+ |
| Product Name | Level 13, Triple Balanced Mixer, RF/LO Freq 5 - 3500 MHz | RF Mixers | RF Mixers - ADE-35MH+ | RF Mixers | RF and Wireless - RF Mixers |
| Mixer Type | Triple Balanced |