Mini-Circuits Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz ADE-2ASK+

Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz
Request a Quote
Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADE-2ASK+ is a surface mount double balanced mixer designed for RF and LO frequencies from 1 to 1000 MHz, with a low conversion loss of 5.4 dB typical and excellent LO-RF isolation of 45 dB typical. It operates over a temperature range of -40°C to 85°C and is housed in a CD542 package with outline dimensions of 6.91 x 7.87 x 2.54 mm. The device supports an IF current of 40 mA and an RF power level of 50 mW, with a 1 dB compression point of +1 dBm typical. It is RoHS compliant, aqueous washable, and protected by U.S. Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

The ADE-2ASK+ is a surface mount double balanced mixer designed for RF and LO frequencies from 1 to 1000 MHz, with a low conversion loss of 5.4 dB typical and excellent LO-RF isolation of 45 dB typical. It operates over a temperature range of -40°C to 85°C and is housed in a CD542 package with outline dimensions of 6.91 x 7.87 x 2.54 mm. The device supports an IF current of 40 mA and an RF power level of 50 mW, with a 1 dB compression point of +1 dBm typical. It is RoHS compliant, aqueous washable, and protected by U.S. Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz - ADE-2ASK+ - Mini-Circuits
Brooklyn, NY, United States
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz
ADE-2ASK+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz ADE-2ASK+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz

Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-2ASK+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-2ASK+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-2ASK+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

Buy Now Datasheet
1MHZ 1GHZ Rf Mixer - 861-ADE-2ASK+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 1GHZ Rf Mixer
861-ADE-2ASK+
1MHZ 1GHZ Rf Mixer 861-ADE-2ASK+
IC MIXER 1MHZ-1GHZ 6SMD Product overview: ADE-2ASK+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-2ASK+ can be used for catalog matching and distributor lookup.

IC MIXER 1MHZ-1GHZ 6SMD Product overview: ADE-2ASK+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-2ASK+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADE-2ASK+ - 847345-ADE-2ASK+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-2ASK+
847345-ADE-2ASK+
RF Mixers - ADE-2ASK+ 847345-ADE-2ASK+
Manufacturer: Mini-Circuits Win Source Part Number: 847345-ADE-2ASK+ Features: RF Mixer IC Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-ADE-2ASK+TR, 3157-ADE-2ASK+CT, 3157-ADE-2ASK+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 847345-ADE-2ASK+
Features: RF Mixer IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-ADE-2ASK+TR, 3157-ADE-2ASK+CT, 3157-ADE-2ASK+DKR

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-2ASK+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-2ASK+
RF and Wireless - RF Mixers ADE-2ASK+
IC MIXER 1MHZ-1GHZ 6SMD

IC MIXER 1MHZ-1GHZ 6SMD

Supplier's Site
RF Mixers - ADE-2ASK+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-2ASK+
RF Mixers ADE-2ASK+
RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

RF Mixer IC Cellular, VSAT 1MHz ~ 1GHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-2ASK+ 3157-ADE-2ASK+CT-ND 861-ADE-2ASK+ 847345-ADE-2ASK+ ADE-2ASK+ ADE-2ASK+
Product Name Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz RF Mixers 1MHZ 1GHZ Rf Mixer RF Mixers - ADE-2ASK+ RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-1+TR-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 6-SMD, Module
RF 0.5000 to 500 MHz
View Details
RF Mixers - 3157-MBA-591+CT-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 2800 to 5900 MHz
View Details
2 suppliers
Level 13, Triple Balanced Mixer, RF/LO Freq 5 - 3500 MHz - ADE-35MH+ - Mini-Circuits
Specs
Mixer Type Triple Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Mixers - 3157-ZX05-24MH-S+-ND - DigiKey
Specs
Package Type Module
RF 7500 to 20000 MHz
View Details
2 suppliers