Mini-Circuits RF Mixers - ADE-1ASK ADE-1ASK

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41123-ADE-1ASK Family Name: ADE-1ASK Alternative Parts (Cross-Reference): ADE-1ASK+; X2H-04-301; X2L-04-301; X2M-03-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41123-ADE-1ASK Family Name: ADE-1ASK Alternative Parts (Cross-Reference): ADE-1ASK+; X2H-04-301; X2L-04-301; X2M-03-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADE-1ASK - 41123-ADE-1ASK - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-1ASK
41123-ADE-1ASK
RF Mixers - ADE-1ASK 41123-ADE-1ASK
Manufacturer: Mini-Circuits Win Source Part Number: 41123-ADE-1ASK Family Name: ADE-1ASK Alternative Parts (Cross-Reference): ADE-1ASK+; X2H-04-301; X2L-04-301; X2M-03-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 41123-ADE-1ASK
Family Name: ADE-1ASK
Alternative Parts (Cross-Reference): ADE-1ASK+; X2H-04-301; X2L-04-301; X2M-03-301;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 41123-ADE-1ASK
Product Name RF Mixers - ADE-1ASK
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-1MH+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 2 to 500 MHz
View Details
2 suppliers
800 - 960 MHz MMIC Mixer - MH205A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details