ADE-30+ is a surface mount double balanced mixer designed for RF and local oscillator frequencies from 200 to 3000 MHz. It features a CD542 case with dimensions of 6.91 x 7.87 x 2.84 mm and operates within a temperature range of -40°C to 85°C. The mixer has a typical conversion loss of 4.5 dB, 35 dB typical LO-RF isolation, and 20 dB typical LO-IF isolation at mid-band, with a level 7 LO power of +7 dBm. It supports an IF current of 40 mA and is RoHS compliant. The device is aqueous washable and protected by U.S. Patent 6,133,525.
Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 3000 MHz
IC MIXER 200MHZ-3GHZ SMD Product overview: ADE-30+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHZ, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 200MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-30+ can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular, PCN, ISM 200MHz ~ 3GHz
RF Mixer IC Cellular, PCN, ISM 200MHz ~ 3GHz
RF Mixer IC Cellular, PCN, ISM 200MHz ~ 3GHz
IC MIXER 200MHZ-3GHZ SMD
RF Mixer IC Cellular, PCN, ISM 200MHz ~ 3GHz
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-30+ | 861-ADE-30+ | 3157-ADE-30+DKR-ND | ADE-30+ | ADE-30+ |
| Product Name | Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 3000 MHz | SMD 200MHZ 3GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads | Surface Mount; 6-SMD, Flat Leads |