Mini-Circuits RF Mixers SYM-2500+

Description
RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz
Request a Quote Datasheet
Description
RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-SYM-2500+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz

RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz

Buy Now Datasheet
1MHZ 2.5GHZ Rf Mixer - 861-SYM-2500+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 2.5GHZ Rf Mixer
861-SYM-2500+
1MHZ 2.5GHZ Rf Mixer 861-SYM-2500+
IC MIXER 1MHZ-2.5GHZ 6SMD Product overview: SYM-2500+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-2500+ can be used for catalog matching and distributor lookup.

IC MIXER 1MHZ-2.5GHZ 6SMD Product overview: SYM-2500+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-2500+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SYM-2500+ - 935796-SYM-2500+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SYM-2500+
935796-SYM-2500+
RF Mixers - SYM-2500+ 935796-SYM-2500+
Manufacturer: Mini-Circuits Win Source Part Number: 935796-SYM-2500+ Features: RF Mixer IC Cellular, GPS, ISM, PCS - 1MHz ~ 2.5GHz Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 935796-SYM-2500+
Features: RF Mixer IC Cellular, GPS, ISM, PCS - 1MHz ~ 2.5GHz
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Mixers - SYM-2500+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SYM-2500+
RF and Wireless - RF Mixers SYM-2500+
IC MIXER 1MHZ-2.5GHZ 6SMD

IC MIXER 1MHZ-2.5GHZ 6SMD

Supplier's Site
RF Mixers - SYM-2500+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SYM-2500+
RF Mixers SYM-2500+
RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz

RF Mixer IC Cellular, GPS, ISM, PCS 1MHz ~ 2.5GHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-SYM-2500+TR-ND 861-SYM-2500+ 935796-SYM-2500+ SYM-2500+ SYM-2500+
Product Name RF Mixers 1MHZ 2.5GHZ Rf Mixer RF Mixers - SYM-2500+ RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 6-SMD, No Lead Tape & Reel (TR) Surface Mount Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details
T3-1040GLES-1, High-Linearity Triple-Balanced Mixers - T3-1040GLES-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 10000 to 40000 MHz
View Details
RF Mixers - SKY73083-11 - 933947-SKY73083-11 - Win Source Electronics
View Details
3 suppliers