Mini-Circuits Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz ADE-18W+

Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz
Request a Quote Datasheet
Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz - ADE-18W+ - Mini-Circuits
Brooklyn, NY, United States
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz
ADE-18W+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz ADE-18W+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz

Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-18W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC PCS, MMDS, ISM 1.75GHz ~ 3.5GHz

RF Mixer IC PCS, MMDS, ISM 1.75GHz ~ 3.5GHz

Buy Now Datasheet
1.75GHZ 3.5GHZ Rf Mixer - 861-ADE-18W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75GHZ 3.5GHZ Rf Mixer
861-ADE-18W+
1.75GHZ 3.5GHZ Rf Mixer 861-ADE-18W+
IC MIXER 1.75GHZ-3.5GHZ 6SMD Product overview: ADE-18W+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ, 3.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.75GHZ, 3.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-18W+ can be used for catalog matching and distributor lookup.

IC MIXER 1.75GHZ-3.5GHZ 6SMD Product overview: ADE-18W+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ, 3.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.75GHZ, 3.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-18W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADE-18W+ - 859965-ADE-18W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-18W+
859965-ADE-18W+
RF Mixers - ADE-18W+ 859965-ADE-18W+
Manufacturer: Mini-Circuits Win Source Part Number: 859965-ADE-18W+ Features: RF Mixer IC PCS, MMDS, ISM - 1.75GHz ~ 3.5GHz Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 859965-ADE-18W+
Features: RF Mixer IC PCS, MMDS, ISM - 1.75GHz ~ 3.5GHz
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Mixers - ADE-18W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-18W+
RF Mixers ADE-18W+
RF Mixer IC PCS, MMDS, ISM 1.75GHz ~ 3.5GHz

RF Mixer IC PCS, MMDS, ISM 1.75GHz ~ 3.5GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-18W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-18W+
RF and Wireless - RF Mixers ADE-18W+
IC MIXER 1.75GHZ-3.5GHZ 6SMD

IC MIXER 1.75GHZ-3.5GHZ 6SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-18W+ 3157-ADE-18W+TR-ND 861-ADE-18W+ 859965-ADE-18W+ ADE-18W+ ADE-18W+
Product Name Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz RF Mixers 1.75GHZ 3.5GHZ Rf Mixer RF Mixers - ADE-18W+ RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-11F+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 350 to 2000 MHz
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 500 - 1200 MHz - ADE-12H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
2400 MHz Rf Mixer - 861-MAC-24LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Operating Temperature -55 to ? C (-67 to ? F)
View Details
2 suppliers
RF Mixers - 3157-ZX05-43-S+-ND - DigiKey
Specs
Package Type Module
RF 750 to 4200 MHz
View Details
2 suppliers