Mini-Circuits RF Mixers - MCA1-12GL+ MCA1-12GL+

Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991450-MCA1-12GL+ Height: 2.16 mm Bandwidth: 8.2 GHz Categories: RF Mixers Max Frequency: 12 GHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Ambient Temperature Range High: 100 °C Nominal Supply Current: 40 mA
Request a Quote
Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991450-MCA1-12GL+ Height: 2.16 mm Bandwidth: 8.2 GHz Categories: RF Mixers Max Frequency: 12 GHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Ambient Temperature Range High: 100 °C Nominal Supply Current: 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MCA1-12GL+ - 991450-MCA1-12GL+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MCA1-12GL+
991450-MCA1-12GL+
RF Mixers - MCA1-12GL+ 991450-MCA1-12GL+
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991450-MCA1-12GL+ Height: 2.16 mm Bandwidth: 8.2 GHz Categories: RF Mixers Max Frequency: 12 GHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Ambient Temperature Range High: 100 °C Nominal Supply Current: 40 mA

Manufacturer: Mini-Circuits
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991450-MCA1-12GL+
Height: 2.16 mm
Bandwidth: 8.2 GHz
Categories: RF Mixers
Max Frequency: 12 GHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Ambient Temperature Range High: 100 °C
Nominal Supply Current: 40 mA

Buy Now
12000 MHz Rf Mixer - 861-MCA1-12GL+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12000 MHz Rf Mixer
861-MCA1-12GL+
12000 MHz Rf Mixer 861-MCA1-12GL+
RF Mixer, 3800 to 12000 MHz, SMT Product overview: MCA1-12GL+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MCA1-12GL+ can be used for catalog matching and distributor lookup.

RF Mixer, 3800 to 12000 MHz, SMT Product overview: MCA1-12GL+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MCA1-12GL+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 991450-MCA1-12GL+ 861-MCA1-12GL+
Product Name RF Mixers - MCA1-12GL+ 12000 MHz Rf Mixer
Operating Temperature ? to 100 C (? to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers
RF Mixers - HMC977LP4ETR - 920542-HMC977LP4ETR - Win Source Electronics
Specs
Package Type Surface Mount; 24-QFN (4x4)
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz - ADE-18W+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers