Mini-Circuits Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz ADE-11X+

Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz
Request a Quote Datasheet
Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz - ADE-11X+ - Mini-Circuits
Brooklyn, NY, United States
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz
ADE-11X+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz ADE-11X+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz

Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz

Supplier's Site Datasheet
RF Mixers - ADE-11X+ - 41116-ADE-11X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-11X+
41116-ADE-11X+
RF Mixers - ADE-11X+ 41116-ADE-11X+
Manufacturer: Mini-Circuits Win Source Part Number: 41116-ADE-11X+ Family Name: ADE-11X+ Alternative Parts (Cross-Reference): X2L-08-301; X2M-08-301; MXJ-2201-17; HMC296MS8TR; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41116-ADE-11X+
Family Name: ADE-11X+
Alternative Parts (Cross-Reference): X2L-08-301; X2M-08-301; MXJ-2201-17; HMC296MS8TR;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
10MHZ 2GHZ Rf Mixer - 861-ADE-11X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 2GHZ Rf Mixer
861-ADE-11X+
10MHZ 2GHZ Rf Mixer 861-ADE-11X+
IC MIXER 10MHZ-2GHZ 6SMD Product overview: ADE-11X+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-11X+ can be used for catalog matching and distributor lookup.

IC MIXER 10MHZ-2GHZ 6SMD Product overview: ADE-11X+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-11X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-ADE-11X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-11X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-11X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-11X+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-11X+
RF and Wireless - RF Mixers ADE-11X+
IC MIXER 10MHZ-2GHZ 6SMD

IC MIXER 10MHZ-2GHZ 6SMD

Supplier's Site
RF Mixers - ADE-11X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-11X+
RF Mixers ADE-11X+
RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

RF Mixer IC Cellular, PCN, UHF, VHF 10MHz ~ 2GHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-11X+ 41116-ADE-11X+ 861-ADE-11X+ 3157-ADE-11X+DKR-ND ADE-11X+ ADE-11X+
Product Name Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz RF Mixers - ADE-11X+ 10MHZ 2GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1500 MHz - ADE-5+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz - ADE-1MHW+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Mixers - 3157-SRA-6+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.0030 to 100 MHz
View Details
RF Mixers - 3157-ZMIQ-653H-E+-ND - DigiKey
Specs
Package Type Module
RF 18000 to 65000 MHz
View Details
3 suppliers