Mini-Circuits RF Mixers - ADE-12MH ADE-12MH

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41121-ADE-12MH Family Name: ADE-12MH Alternative Parts (Cross-Reference): ADE-12MH+; X2T-06-411; X2T-08-A; X2L-06-301; Introduction Date: July 17, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41121-ADE-12MH Family Name: ADE-12MH Alternative Parts (Cross-Reference): ADE-12MH+; X2T-06-411; X2T-08-A; X2L-06-301; Introduction Date: July 17, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADE-12MH - 41121-ADE-12MH - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-12MH
41121-ADE-12MH
RF Mixers - ADE-12MH 41121-ADE-12MH
Manufacturer: Mini-Circuits Win Source Part Number: 41121-ADE-12MH Family Name: ADE-12MH Alternative Parts (Cross-Reference): ADE-12MH+; X2T-06-411; X2T-08-A; X2L-06-301; Introduction Date: July 17, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41121-ADE-12MH
Family Name: ADE-12MH
Alternative Parts (Cross-Reference): ADE-12MH+; X2T-06-411; X2T-08-A; X2L-06-301;
Introduction Date: July 17, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 41121-ADE-12MH
Product Name RF Mixers - ADE-12MH
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
M2-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
Rf Mixer - 861-SKY73063-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape and Reel
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
3 suppliers
3.2GHZ 15GHZ Rf Mixer - 861-SIM-153LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VAST, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers