ADE-20+ is a surface mount double balanced mixer designed for RF and LO frequencies from 1500 to 2000 MHz, with a CD542 case style and dimensions of 6.91 x 7.87 x 2.54 mm. It offers a typical conversion loss of 5.4 dB and lo-rf isolation of 31 dB at +7 dBm LO power. Operating temperature ranges from -40°C to 85°C, with a storage temperature from -55°C to 100°C. The device is RoHS compliant, aqueous washable, and features a low profile. Maximum RF power is 50 mW and IF current is 40 mA. IP3 at center band is +14 dBm. The part includes on-chip grounding via pins 1, 2, and 5. The + suffix indicates RoHS compliance.
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1500 - 2000 MHz
RF Mixer IC Cellular, PCN 1.5GHz ~ 2GHz
IC MIXER 1.5GHZ-2GHZ 6SMD Product overview: ADE-20+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.5GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-20+ can be used for catalog matching and distributor lookup.
IC MIXER 1.5GHZ-2GHZ 6SMD
RF Mixer IC Cellular, PCN 1.5GHz ~ 2GHz
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-20+ | 3157-ADE-20+TR-ND | 861-ADE-20+ | ADE-20+ | ADE-20+ |
| Product Name | Level 7, SMT Double Balanced Mixer, RF/LO Freq 1500 - 2000 MHz | RF Mixers | 1.5GHZ 2GHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads |