Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1H+

Description
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Request a Quote
Description
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADE-1H+ is a surface mount double balanced mixer designed for RF and LO frequencies from 0.5 to 500 MHz, with a conversion loss of 5.3 dB typical and an IP3 of 23 dBm typical at +17 dBm LO power. It features LO-RF isolation of 52 dB typical and LO-IF isolation of 40 dB typical. The device operates from -40°C to 85°C and is packaged in a CD636 case measuring 6.91 x 7.87 x 5.59 mm. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

ADE-1H+ is a surface mount double balanced mixer designed for RF and LO frequencies from 0.5 to 500 MHz, with a conversion loss of 5.3 dB typical and an IP3 of 23 dBm typical at +17 dBm LO power. It features LO-RF isolation of 52 dB typical and LO-IF isolation of 40 dB typical. The device operates from -40°C to 85°C and is packaged in a CD636 case measuring 6.91 x 7.87 x 5.59 mm. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1H+ - Mini-Circuits
Brooklyn, NY, United States
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
ADE-1H+
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1H+
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz

Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz

Supplier's Site Datasheet
RF Mixers - ADE-1H+ - 717525-ADE-1H+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-1H+
717525-ADE-1H+
RF Mixers - ADE-1H+ 717525-ADE-1H+
Manufacturer: Mini-Circuits Win Source Part Number: 717525-ADE-1H+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 717525-ADE-1H+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
RF Mixers - 3157-ADE-1H+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1H+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
500KHZ 500MHZ Rf Mixer - 861-ADE-1H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KHZ 500MHZ Rf Mixer
861-ADE-1H+
500KHZ 500MHZ Rf Mixer 861-ADE-1H+
IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1H+ can be used for catalog matching and distributor lookup.

IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1H+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - ADE-1H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-1H+
RF and Wireless - RF Mixers ADE-1H+
IC MIXER 500KHZ-500MHZ 6SMD

IC MIXER 500KHZ-500MHZ 6SMD

Supplier's Site
RF Mixers - ADE-1H+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-1H+
RF Mixers ADE-1H+
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-1H+ 717525-ADE-1H+ 3157-ADE-1H+DKR-ND 861-ADE-1H+ ADE-1H+ ADE-1H+
Product Name Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz RF Mixers - ADE-1H+ RF Mixers 500KHZ 500MHZ Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZX05-U432H-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 0.1000 to 3900 MHz
View Details
3.7GHZ 10GHZ Rf Mixer - 861-SIM-14LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VAST, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
RF Mixers - 3157-ZX05-153MH-S+-ND - DigiKey
Specs
Package Type Module
RF 3200 to 15000 MHz
View Details
2 suppliers