The ADC-20-132+ is a surface-mount RF directional coupler designed for operation within a frequency range of 100 to 1300 MHz, with usability extending up to 1500 MHz. It provides a coupling factor of 20 dB and features low mainline loss of 0.4 dB, ensuring efficient signal transmission. The coupler supports high power handling capabilities, rated at 4W for frequencies up to 700 MHz and 2W for frequencies up to 1300 MHz, making it suitable for high-power applications. This component exhibits high directivity of 22 dB, which allows for accurate signal sampling with minimal measurement error. The compact dimensions of 0.27 x 0.31 x 0.11 inches facilitate integration into space-constrained PCB layouts. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -55°C to 100°C. The ADC-20-132+ is also RoHS compliant and available in tape and reel packaging options.
Mini-Circuits’ ADC-20-132+ is a surface-mount directional coupler providing 20 dB coupling from 100 to 1300 MHz. This model, provides good coupling flatness, low mainline loss, high directivity and RF input power handling up to 4W. The unit comes housed in a miniature 6-lead plastic package (0.27 x 0.31 x 0.11”), saving space in dense PCB layouts.
RF Directional Coupler General Purpose 100MHz ~ 1.3GHz 20dB 4W 6-SMD, Flat Leads
RF DIR CPLR 100MHZ-1.3GHZ 6SMD
RF DIR CPLR 100MHZ-1.3GHZ 6SMD
RF DIR CPLR 100MHZ-1.3GHZ 6SMD Product overview: ADC-20-132+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 1.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 100MHZ, 1.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ADC-20-132+ can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 100MHz ~ 1.3GHz 20dB 4W 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | ADC-20-132+ | 3157-ADC-20-132+TR-ND | 850-ADC-20-132+ | ADC-20-132+ |
| Product Name | 20 dB SMT Directional Coupler, 100 - 1300 MHz, 50Ω | RF Directional Coupler | 100MHZ 1.3GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | 6-SMD, Flat Leads | |
| Impedance | 50 ohms | |||
| Frequency Range | 100.00 to 1300.00 MHz | 100.00 to 1300.00 MHz | 100.00 to 1300.00 MHz | 100.00 to 1300.00 MHz |