Mini-Circuits 20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω RDC-20-232-75X+

Description
Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety of broadband applications including DOCSIS® 3.1/4.0 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety of broadband applications including DOCSIS® 3.1/4.0 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω - RDC-20-232-75X+ - Mini-Circuits
Brooklyn, NY, United States
20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω
RDC-20-232-75X+
20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω RDC-20-232-75X+
Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety of broadband applications including DOCSIS® 3.1/4.0 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.

Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety of broadband applications including DOCSIS® 3.1/4.0 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.

Supplier's Site Datasheet
RF Directional Coupler - 3157-RDC-20-232-75X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-RDC-20-232-75X+CT-ND
RF Directional Coupler 3157-RDC-20-232-75X+CT-ND
RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-RDC-20-232-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-RDC-20-232-75X+TR-ND
RF Directional Coupler 3157-RDC-20-232-75X+TR-ND
RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-RDC-20-232-75X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-RDC-20-232-75X+DKR-ND
RF Directional Coupler 3157-RDC-20-232-75X+DKR-ND
RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

Buy Now Datasheet
RF Directional Coupler - RDC-20-232-75X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
RDC-20-232-75X+
RF Directional Coupler RDC-20-232-75X+
RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 2.35GHz 20.2 ± 1.3dB 1W 6-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number RDC-20-232-75X+ 3157-RDC-20-232-75X+CT-ND RDC-20-232-75X+
Product Name 20 dB SMT Directional Coupler, 5 - 2350 MHz, 75Ω RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 6-SMD Module
Impedance 75 ohms
Frequency Range 5.00 to 2350.00 MHz 5.00 to 2350.00 MHz 5.00 to 2350.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-ZHDC-16-63-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 50.00 to 6000.00 MHz
View Details
RF Directional Coupler - 3157-ZCDC10-K5R44W+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 40000.00 MHz
View Details
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - RDC-10-122-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
RF Directional Coupler - 3157-ZUDC10-0283-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 8000.00 MHz
View Details