Mini-Circuits RF Directional Coupler BDCA-16-30+

Description
SMT BI-DIR COUP, 1800 - 4200 MHZ
Request a Quote Datasheet
Description
SMT BI-DIR COUP, 1800 - 4200 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-BDCA-16-30+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCA-16-30+TR-ND
RF Directional Coupler 3157-BDCA-16-30+TR-ND
SMT BI-DIR COUP, 1800 - 4200 MHZ

SMT BI-DIR COUP, 1800 - 4200 MHZ

Buy Now Datasheet
RF Directional Coupler - 3157-BDCA-16-30+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCA-16-30+CT-ND
RF Directional Coupler 3157-BDCA-16-30+CT-ND
SMT BI-DIR COUP, 1800 - 4200 MHZ

SMT BI-DIR COUP, 1800 - 4200 MHZ

Buy Now Datasheet
RF Directional Coupler - 3157-BDCA-16-30+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCA-16-30+DKR-ND
RF Directional Coupler 3157-BDCA-16-30+DKR-ND
SMT BI-DIR COUP, 1800 - 4200 MHZ

SMT BI-DIR COUP, 1800 - 4200 MHZ

Buy Now Datasheet
4200 MHZ Rf Directional Coupler - 850-BDCA-16-30+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4200 MHZ Rf Directional Coupler
850-BDCA-16-30+
4200 MHZ Rf Directional Coupler 850-BDCA-16-30+
SMT BI-DIR COUP, 1800 - 4200 MHZ Product overview: BDCA-16-30+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4200 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 4200 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCA-16-30+ can be used for catalog matching and distributor lookup.

SMT BI-DIR COUP, 1800 - 4200 MHZ Product overview: BDCA-16-30+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4200 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 4200 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCA-16-30+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers RF Couplers
Product Number 3157-BDCA-16-30+TR-ND 850-BDCA-16-30+
Product Name RF Directional Coupler 4200 MHZ Rf Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 10-SMD, Flat Leads 10-SMD, Flat Leads
Frequency Range 1800.00 to 4200.00 MHz 1800.00 to 4200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details