Mini-Circuits 3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω AD3PS-1+

Description
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω
Request a Quote
Description
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AD3PS-1+ is a surface-mount 3-way 0º power splitter/combiner designed for 50Ω systems operating from 1 to 300 MHz. It is housed in a CJ725 plastic case, weighing 0.40 gram, with tin-plated nickel terminations. The device exhibits typ. insertion loss of 0.3 dB at 1-10 MHz, rising to 1.5 dB at 150-300 MHz, and maintains typ. isolation of 35 dB from 10-150 MHz. VSWR is typ. 1.12 at the input and 1.14 at output ports across the band. Operating temperature ranges from −40°C to +85°C, with a maximum power input of 0.5 W and internal dissipation limit of 0.25 W.

Datasheet Summary
Powered by GS/AI

AD3PS-1+ is a surface-mount 3-way 0º power splitter/combiner designed for 50Ω systems operating from 1 to 300 MHz. It is housed in a CJ725 plastic case, weighing 0.40 gram, with tin-plated nickel terminations. The device exhibits typ. insertion loss of 0.3 dB at 1-10 MHz, rising to 1.5 dB at 150-300 MHz, and maintains typ. isolation of 35 dB from 10-150 MHz. VSWR is typ. 1.12 at the input and 1.14 at output ports across the band. Operating temperature ranges from −40°C to +85°C, with a maximum power input of 0.5 W and internal dissipation limit of 0.25 W.

Suppliers

Company
Product
Description
Supplier Links
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω - AD3PS-1+ - Mini-Circuits
Brooklyn, NY, United States
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω
AD3PS-1+
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω AD3PS-1+
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω

3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-AD3PS-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD3PS-1+DKR-ND
RF Power Dividers/Splitters 3157-AD3PS-1+DKR-ND
RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-AD3PS-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD3PS-1+TR-ND
RF Power Dividers/Splitters 3157-AD3PS-1+TR-ND
RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-AD3PS-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD3PS-1+CT-ND
RF Power Dividers/Splitters 3157-AD3PS-1+CT-ND
RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
1MHZ 300MHZ Rf Power Divider Splitter - 851-AD3PS-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 300MHZ Rf Power Divider Splitter
851-AD3PS-1+
1MHZ 300MHZ Rf Power Divider Splitter 851-AD3PS-1+
RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: AD3PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD3PS-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: AD3PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD3PS-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - AD3PS-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
AD3PS-1+
RF Power Dividers/Splitters AD3PS-1+
RF Power Divider 1 MHz ~ 300 MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1 MHz ~ 300 MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number AD3PS-1+ 3157-AD3PS-1+DKR-ND 851-AD3PS-1+ AD3PS-1+
Product Name 3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω RF Power Dividers/Splitters 1MHZ 300MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz 1.00 to 300.00 MHz 1.00 to 300.00 MHz
Insertion Loss 0.30 dB 0.80 dB 0.80 dB 0.80 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω - EPQ-133+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 6000.00 to 14000.00 MHz
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZF3RSC-542B-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.60 dB
Isolation 17.00 dB
View Details
2 suppliers
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75LX+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-1W-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.80 dB
View Details
2 suppliers