Mini-Circuits MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω EPQ-133+

Description
Mini-Circuits’ EPQ-133+ is a wideband 6-14 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.
Request a Quote Datasheet
Description
Mini-Circuits’ EPQ-133+ is a wideband 6-14 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω - EPQ-133+ - Mini-Circuits
Brooklyn, NY, United States
MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω
EPQ-133+
MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω EPQ-133+
Mini-Circuits’ EPQ-133+ is a wideband 6-14 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.

Mini-Circuits’ EPQ-133+ is a wideband 6-14 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-EPQ-133+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EPQ-133+TR-ND
RF Power Dividers/Splitters 3157-EPQ-133+TR-ND
SMT LNA, 1.5 - 2.5 GHZ, 50

SMT LNA, 1.5 - 2.5 GHZ, 50

Buy Now Datasheet
2.5 GHZ Rf Power Divider Splitter - 851-EPQ-133+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5 GHZ Rf Power Divider Splitter
851-EPQ-133+
2.5 GHZ Rf Power Divider Splitter 851-EPQ-133+
SMT LNA, 1.5 - 2.5 GHZ, 50 Product overview: EPQ-133+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EPQ-133+ can be used for catalog matching and distributor lookup.

SMT LNA, 1.5 - 2.5 GHZ, 50 Product overview: EPQ-133+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EPQ-133+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number EPQ-133+ 3157-EPQ-133+TR-ND 851-EPQ-133+
Product Name MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω RF Power Dividers/Splitters 2.5 GHZ Rf Power Divider Splitter
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 6000.00 to 14000.00 MHz 6000.00 to 14000.00 MHz
Insertion Loss 0.60 dB 1.00 dB 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFSC-4-3-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 30.00 dB
View Details
RF Power Dividers/Splitters - 3157-SCN-2-15+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 17.00 dB
View Details
3 suppliers
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω - JSPQW-100+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers