Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 86N-10CSM

Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-10CSM is a 50 Ω coaxial cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications in cryogenic, test, and quantum computing environments. It features a nickel-free, non-magnetic construction with an unjacketed silver-plated copper-clad center conductor and a tin-soaked, silver-plated copper braid shield. The cable has a bend radius of 6 mm for installation and 30 mm for repeated bending, operates from -45 °C to +125 °C, and weighs 14 g/m. Attenuation at 10 GHz is 251.22 dB/100 m, with a return loss of at least 17.69 dB and a voltage withstand of 2000 VDC. The cable length is 0.1 m (3.94 inches), and it meets RoHS and ENV157 environmental standards.

Datasheet Summary
Powered by GS/AI

The 86N-10CSM is a 50 Ω coaxial cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications in cryogenic, test, and quantum computing environments. It features a nickel-free, non-magnetic construction with an unjacketed silver-plated copper-clad center conductor and a tin-soaked, silver-plated copper braid shield. The cable has a bend radius of 6 mm for installation and 30 mm for repeated bending, operates from -45 °C to +125 °C, and weighs 14 g/m. Attenuation at 10 GHz is 251.22 dB/100 m, with a return loss of at least 17.69 dB and a voltage withstand of 2000 VDC. The cable length is 0.1 m (3.94 inches), and it meets RoHS and ENV157 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
86N-10CSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 86N-10CSM
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-10CSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers