Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 1.64 ft. (0.5 m) 141N-50CSMPMSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a silver-plated copper center conductor, solid extruded PTFE dielectric, and a tin-soaked silver-plated copper braid shield with no outer jacket. The cable has a 50 Ω impedance, 70% velocity of propagation, and a minimum shielding effectiveness of 100 dB/m. It supports a maximum voltage withstand of 2000 VDC and operates reliably from -45 °C to +125 °C. The cable offers a bend radius of 8 mm for installation and 40 mm for repeated flexing. Connectors are SMP-male to SMA-male with nickel-free, gold-plated beryllium copper bodies and center contacts. Cable weight is 39 g/m.

Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a silver-plated copper center conductor, solid extruded PTFE dielectric, and a tin-soaked silver-plated copper braid shield with no outer jacket. The cable has a 50 Ω impedance, 70% velocity of propagation, and a minimum shielding effectiveness of 100 dB/m. It supports a maximum voltage withstand of 2000 VDC and operates reliably from -45 °C to +125 °C. The cable offers a bend radius of 8 mm for installation and 40 mm for repeated flexing. Connectors are SMP-male to SMA-male with nickel-free, gold-plated beryllium copper bodies and center contacts. Cable weight is 39 g/m.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 1.64 ft. (0.5 m)
141N-50CSMPMSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 1.64 ft. (0.5 m) 141N-50CSMPMSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-50CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 1.64 ft. (0.5 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers