Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ 141-6SMNM+

Description
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Description
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-6SMNM+ is a 6-inch Hand-Flex™ coaxial cable with a 50Ω impedance, featuring SMA male to N-type male connectors for DC to 18 GHz applications. It has a minimum bend radius of 8 mm, enabling custom shaping without tools, and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.67 dB typical at 18 GHz, with return loss of 19 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. The cable uses silver-plated copper clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. Operating and storage temperatures range from -55 °C to +105 °C. Physical dimensions are 152.40 mm in length, with a diameter of 9.14 mm. The connector bodies are stainless steel and brass with gold and nickel plating.

Datasheet Summary
Powered by GS/AI

The 141-6SMNM+ is a 6-inch Hand-Flex™ coaxial cable with a 50Ω impedance, featuring SMA male to N-type male connectors for DC to 18 GHz applications. It has a minimum bend radius of 8 mm, enabling custom shaping without tools, and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.67 dB typical at 18 GHz, with return loss of 19 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. The cable uses silver-plated copper clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. Operating and storage temperatures range from -55 °C to +105 °C. Physical dimensions are 152.40 mm in length, with a diameter of 9.14 mm. The connector bodies are stainless steel and brass with gold and nickel plating.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″
141-6SMNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ 141-6SMNM+
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-6SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-6SMNM+-ND
Coaxial Cables (RF) 3157-141-6SMNM+-ND
"COAX CBL SMA TO N-TYPE 6"""

"COAX CBL SMA TO N-TYPE 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-6SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-6SMNM+
Cable Assemblies - Coaxial Cables (RF) 141-6SMNM+
HFLEX BL CA SM/NM 6" ROHS

HFLEX BL CA SM/NM 6" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-6SMNM+ 3157-141-6SMNM+-ND 141-6SMNM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers