Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24NM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-24NM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features N-type male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable supports a 6 mm minimum bend radius for tight installations and handles up to 198 W at 0.5 GHz and 33 W at 18 GHz at sea level. Insertion loss is typ. 1.4 dB at 18 GHz, with return loss typ. 32 dB at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The connector housing is nickel-plated brass with a gold-plated brass center pin. The case style is SE2633-24, measuring 609.6 mm in length, 22.0 mm in outer diameter, and weighing 80.64 grams.

Datasheet Summary
Powered by GS/AI

The FL086-24NM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features N-type male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable supports a 6 mm minimum bend radius for tight installations and handles up to 198 W at 0.5 GHz and 33 W at 18 GHz at sea level. Insertion loss is typ. 1.4 dB at 18 GHz, with return loss typ. 32 dB at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The connector housing is nickel-plated brass with a gold-plated brass center pin. The case style is SE2633-24, measuring 609.6 mm in length, 22.0 mm in outer diameter, and weighing 80.64 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
FL086-24NM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24NM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL086-24NM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, Economy, 67 GHz, 39.4″ - E67-1M-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers