Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SM+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-10SM+ is a 10-inch, 50-ohm Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has an 8 mm minimum bend radius, an integrated anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 1.0 dB at 18 GHz, with return loss of at least 17 dB at 18 GHz. It supports power handling of 90 W at 18 GHz at sea level and operates within a temperature range of -55°C to +105°C. The physical dimensions are 254.00 mm in length, with a diameter of 9.14 mm.

Datasheet Summary
Powered by GS/AI

The 141-10SM+ is a 10-inch, 50-ohm Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has an 8 mm minimum bend radius, an integrated anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 1.0 dB at 18 GHz, with return loss of at least 17 dB at 18 GHz. It supports power handling of 90 W at 18 GHz at sea level and operates within a temperature range of -55°C to +105°C. The physical dimensions are 254.00 mm in length, with a diameter of 9.14 mm.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
141-10SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SM+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-10SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-10SM+-ND
Coaxial Cables (RF) 3157-141-10SM+-ND
"COAX CBL SMA TO SMA 10"""

"COAX CBL SMA TO SMA 10"""

Buy Now Datasheet
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits - 27AK1731 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits
27AK1731
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits 27AK1731
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 10" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 10" ROHS

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 141-10SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-10SM+
Cable Assemblies - Coaxial Cables (RF) 141-10SM+
HFLEX BL CA SM/SM 10" ROHS

HFLEX BL CA SM/SM 10" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-10SM+ 3157-141-10SM+-ND 27AK1731 141-10SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Coaxial Cables (RF) - 3157-FLC-6FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers