Mini-Circuits Flexible Test Cable, 18.0 GHz, 24.0″ ULC-2FT-SMNM+

Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits ULC-1M-SMNM+ is an ultra-flexible test cable with a 1-meter length, featuring SMA male to N-type male stainless steel connectors, designed for DC to 18 GHz applications with low insertion loss and excellent VSWR. The cable has a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch, and is qualified for 20,000 flexure cycles. It uses a triple-shielded construction with FEP jacket and operates between -55 °C and +85 °C, with power handling up to 67 W at 18 GHz. Physical dimensions are 10.82 x 7.95 x 20.62 x 19.05 x 3.81 mm (A-F, T) and it weighs 77 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits ULC-1M-SMNM+ is an ultra-flexible test cable with a 1-meter length, featuring SMA male to N-type male stainless steel connectors, designed for DC to 18 GHz applications with low insertion loss and excellent VSWR. The cable has a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch, and is qualified for 20,000 flexure cycles. It uses a triple-shielded construction with FEP jacket and operates between -55 °C and +85 °C, with power handling up to 67 W at 18 GHz. Physical dimensions are 10.82 x 7.95 x 20.62 x 19.05 x 3.81 mm (A-F, T) and it weighs 77 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 24.0″
ULC-2FT-SMNM+
Flexible Test Cable, 18.0 GHz, 24.0″ ULC-2FT-SMNM+
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-ULC-2FT-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-ULC-2FT-SMNM+-ND
Coaxial Cables (RF) 3157-ULC-2FT-SMNM+-ND
"COAX CBL SMA TO N-TYPE 24"""

"COAX CBL SMA TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - ULC-2FT-SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
ULC-2FT-SMNM+
Cable Assemblies - Coaxial Cables (RF) ULC-2FT-SMNM+
FLEXIBLE TEST CABLE, 18.0 GHZ

FLEXIBLE TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ULC-2FT-SMNM+ 3157-ULC-2FT-SMNM+-ND ULC-2FT-SMNM+
Product Name Flexible Test Cable, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3.28 ft (10 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers