Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10SM+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable supports a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is typ. 0.85 dB at 18 GHz, with return loss typ. 27 dB. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Connector interface meets MIL-STD-348 Case Style KP1505-10. Dimensions are 10.0 inches in length with a 0.36 inch outer diameter.

Datasheet Summary
Powered by GS/AI

The 086-10SM+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable supports a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is typ. 0.85 dB at 18 GHz, with return loss typ. 27 dB. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Connector interface meets MIL-STD-348 Case Style KP1505-10. Dimensions are 10.0 inches in length with a 0.36 inch outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
086-10SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-10SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-10SM+-ND
Coaxial Cables (RF) 3157-086-10SM+-ND
"COAX CBL SMA TO SMA 10"""

"COAX CBL SMA TO SMA 10"""

Buy Now Datasheet
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits - 04AK4615 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits
04AK4615
Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits 04AK4615
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 10" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 10" ROHS

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 086-10SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-10SM+
Cable Assemblies - Coaxial Cables (RF) 086-10SM+
CBL ASSY SMA PLUG TO PLUG 10"

CBL ASSY SMA PLUG TO PLUG 10"

Supplier's Site
Coaxial Cables (RF) - 086-10SM+ - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
086-10SM+
Coaxial Cables (RF) 086-10SM+
HFLEX BL CA SM/SM 10" ROHS

HFLEX BL CA SM/SM 10" ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-10SM+ 3157-086-10SM+-ND 04AK4615 086-10SM+ 086-10SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 10 Rohs Mini-Circuits Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers