Mini-Circuits Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 39.4″ SLC-1M-SMSM+

Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLC-1M-SMSM+ is a super-flexible 50 Ω test cable, 1 meter long, with straight SMA-male connectors, designed for DC to 18 GHz operation in demanding RF test environments. It features a double-shielded construction with silver-plated copper braid and FEP jacket, enabling a 0.25 inch static bend radius and stability of phase and insertion loss under flexure. The cable is performance-qualified for 100,000 flexure cycles and operates from -55°C to +125°C. Power handling ranges from 39.5 W at 1 GHz to 8 W at 18 GHz. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The physical dimensions are 9.14 mm x 7.95 mm x 6.35 mm for the connectors and 1.00 meter in length, weighing 12.92 grams.

Datasheet Summary
Powered by GS/AI

The SLC-1M-SMSM+ is a super-flexible 50 Ω test cable, 1 meter long, with straight SMA-male connectors, designed for DC to 18 GHz operation in demanding RF test environments. It features a double-shielded construction with silver-plated copper braid and FEP jacket, enabling a 0.25 inch static bend radius and stability of phase and insertion loss under flexure. The cable is performance-qualified for 100,000 flexure cycles and operates from -55°C to +125°C. Power handling ranges from 39.5 W at 1 GHz to 8 W at 18 GHz. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. The physical dimensions are 9.14 mm x 7.95 mm x 6.35 mm for the connectors and 1.00 meter in length, weighing 12.92 grams.

Suppliers

Company
Product
Description
Supplier Links
Super Flexible Interconnect, 0.047
Brooklyn, NY, United States
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 39.4″
SLC-1M-SMSM+
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 39.4″ SLC-1M-SMSM+
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number SLC-1M-SMSM+
Product Name Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 39.4″
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers