Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 18.0″ 086-18BM+

Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-18BM+ is an 18-inch, 50Ω hand-formable coaxial cable with BNC-male connectors, designed for DC to 3 GHz interconnect applications. It has a minimum bend radius of 6 mm and features an FEP blue jacket. The cable measures 457.2 mm in length with an outer diameter of 14.99 mm and weighs 28.63 grams. It supports power handling of 211 W at 0.5 GHz, 150 W at 1 GHz, 101 W at 2 GHz, and 80 W at 3 GHz, with an operating temperature range of -55°C to +105°C. Insertion loss is 0.62 dB at 3 GHz, and return loss is 31.3 dB at 3 GHz. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the outer shield is tin-soaked copper braid.

Datasheet Summary
Powered by GS/AI

The 086-18BM+ is an 18-inch, 50Ω hand-formable coaxial cable with BNC-male connectors, designed for DC to 3 GHz interconnect applications. It has a minimum bend radius of 6 mm and features an FEP blue jacket. The cable measures 457.2 mm in length with an outer diameter of 14.99 mm and weighs 28.63 grams. It supports power handling of 211 W at 0.5 GHz, 150 W at 1 GHz, 101 W at 2 GHz, and 80 W at 3 GHz, with an operating temperature range of -55°C to +105°C. Insertion loss is 0.62 dB at 3 GHz, and return loss is 31.3 dB at 3 GHz. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the outer shield is tin-soaked copper braid.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 18.0″
086-18BM+
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 18.0″ 086-18BM+
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-18BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-18BM+-ND
Coaxial Cables (RF) 3157-086-18BM+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 086-18BM+ 3157-086-18BM+-ND
Product Name Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 18.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details