Minerallac Company Beam Clamp SFC516KC2

Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC516KC2 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC516KC2
Beam Clamp SFC516KC2
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • .3125 MIN. JAW CAPACITY - DECIMAL
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 5/16 MIN. JAW CAPACITY - FRACTIONAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 100 LB LOAD CAPACITY
  • 100 LOAD CAPACITY IN LB
  • SCREW SIZE 1/4 INCH
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC516KC2
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - SFC18KC38 - Minerallac Company
Minerallac Company
Specs
Body Material Steel
Capacity / Jaw Opening 0.2500 inch (6.35 mm)
Clamping Force 25 lbs (11.34 kg)
View Details