Minerallac Company Beam Clamp SFC18KC38

Description
SPRING STEEL MATERIAL BLACK PHOSPHATE FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION 25 LB LOAD CAPACITY PIPE SIZE 1 INCH CONDUIT COLOR BLACK PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL BLACK PHOSPHATE FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION 25 LB LOAD CAPACITY PIPE SIZE 1 INCH CONDUIT COLOR BLACK PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18KC38 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18KC38
Beam Clamp SFC18KC38
SPRING STEEL MATERIAL BLACK PHOSPHATE FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION 25 LB LOAD CAPACITY PIPE SIZE 1 INCH CONDUIT COLOR BLACK PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION
  • 25 LB LOAD CAPACITY
  • PIPE SIZE 1 INCH CONDUIT
  • COLOR BLACK
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18KC38
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 2765886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.09 inch (53 mm)
View Details
Beam Clamp - BC916KC114 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details