Minerallac Company Beam Clamp SFC18100

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.14 INCH D X 2.76 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.14 INCH D X 2.76 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18100 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18100
Beam Clamp SFC18100
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.14 INCH D X 2.76 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 15 LB LOAD CAPACITY
  • OVERALL DIMENSION 1.32 INCH W X 1.14 INCH D X 2.76 INCH H
  • COLOR BLACK
  • CLAMP USED ON 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18100
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301504570790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - BC916 - Minerallac Company
Minerallac Company
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 75 lbs (34.01 kg)
View Details