Minerallac Company Beam Clamp BC916

Description
SPRING STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK MOUNTING TYPE SNAP-ON BC MODEL
Datasheet
Description
SPRING STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK MOUNTING TYPE SNAP-ON BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC916 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC916
Beam Clamp BC916
SPRING STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK MOUNTING TYPE SNAP-ON BC MODEL
  • SPRING STEEL MATERIAL
  • ZINC PLATED FINISH
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION
  • 75 LB LOAD CAPACITY
  • COLOR BLACK
  • MOUNTING TYPE SNAP-ON
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC916
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
HDC2600 Heavy Duty Cam Swing Clamps - 72409 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
H250 Series Horizontal Clamp - H250/2A - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Manual
View Details