Minerallac Company Conduit Hanger K2B

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.45 INCH W X 2.4 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.45 INCH W X 2.4 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - K2B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
K2B
Conduit Hanger K2B
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.45 INCH W X 2.4 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.75 INCH L X 1.45 INCH W X 2.4 INCH H SIZE
  • PREGALVANIZED FINISH
  • BOLT WITH PLASTIC RETAINER WASHER INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH ROD MOUNTING HOLE SIZE
  • 60 LB LOAD CAPACITY
  • 1 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
  • NUMBER OF HOLES 3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number K2B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit To Rod Clamp - 13C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 2.00 inch (50.80 mm)
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - 2250 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details