Producto Electric Corp. Conduit To Rod Clamp 242

Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 242 - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
242
Conduit To Rod Clamp 242
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 6.38 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
  • 2.6 TO 5.92 INCH ROD SIZE
  • 3 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 242
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-4.0-2.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 4.00 inch (101.60 mm)
View Details
Constant Support Type 16 - 16 92 15 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Pendant Fixture Conduit Body Hanger - ALA50-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details