Minerallac Company Conduit Hanger 2SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
2SB
Conduit Hanger 2SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #2 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 60 LB LOAD CAPACITY
  • 1 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 2SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Spring Hanger Type 21 - 21 55 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2-1/2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 75 lbs (34.01 kg)
View Details