Atkore International Pipe Clamp P1113 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 17 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH NOMINAL PIPE SIZE - DECIMAL 1 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1 NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 17 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH NOMINAL PIPE SIZE - DECIMAL 1 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1 NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1113 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1113 EG
Pipe Clamp P1113 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 17 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH NOMINAL PIPE SIZE - DECIMAL 1 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1 NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 600 LOAD RATING IN LB
  • 600 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 17 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • FOR RIGID STEEL CONDUIT
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 1 INCH
  • NOMINAL PIPE SIZE - DECIMAL 1
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • NOMINAL PIPE SIZE - FRACTIONAL 1
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1113 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2070-63 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 6.38 inch (161.92 mm)
View Details
Dynamic Pipe Clamp Type 36 - 36 27 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Alloy Steel
Features High Temperature
View Details