Minerallac Company Beam Clamp BC916KC2

Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC916KC2 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC916KC2
Beam Clamp BC916KC2
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • .5625 MIN. JAW CAPACITY - DECIMAL
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 9/16 MIN. JAW CAPACITY - FRACTIONAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC916KC2
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70167 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 2726473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - SFC916KC2 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details