Minerallac Company Beam Clamp BC916KC112

Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC916KC112 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC916KC112
Beam Clamp BC916KC112
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • .5625 MIN. JAW CAPACITY - DECIMAL
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 9/16 MIN. JAW CAPACITY - FRACTIONAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC916KC112
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Clamps - 2726509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Beam Clamp - SFC1875 - Minerallac Company
Minerallac Company
Specs
Body Material Steel
Capacity / Jaw Opening 0.2500 inch (6.35 mm)
Clamping Force 15 lbs (6.8 kg)
View Details